EN
  • EN
  • DE

TS431BIZ

Part No TS431BIZ
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description LOW VOLTAGE ADJUSTABLE SHUNT REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Bulk
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 6V
Output Current 30mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Current - Cathode 60μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1274365-TS431BIZ
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name TS431
Introduction Date March 09, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TS431BIZ CAD Model

Description

The TS431BIZ from STMicroelectronics is a versatile and precise shunt voltage regulator that boasts a high level of adjustability, making it a go-to choice for a wide range of applications. This adjustable shunt regulator is designed to provide a stable reference voltage and can be set to any value between the Vref (approximately 2.5 volts) and 36 volts, with the use of two external resistors.

With its low output noise and stable operation over a wide range of temperatures, the TS431BIZ is ideal for precision applications. Its key features include a typical output impedance of 0.2 ohms, an excellent thermal stability with a temperature coefficient typically rated at 50 ppm/°C, and a minimum cathode current for regulation that ranges from 1 mA to 100 mA, making it highly adaptable for various current requirements.

The TS431BIZ is encapsulated in a TO-92 package, which is known for its compact size and ease of integration into a multitude of electronic circuits. Its robust design ensures reliability and longevity, even in the most demanding conditions. This shunt regulator is commonly used in adjustable power supplies, battery-operated equipment, and precision voltage references, among other applications.

Additionally, the device features a low output noise with an inherent sharp turn-on characteristic, making it an excellent replacement for Zener diodes in many applications where an improvement in Zener performance is desired. The TS431BIZ offers a wide operating range and can handle continuous working voltages up to 36 volts, which, combined with its programmability, makes it a flexible solution for designers seeking a high-performance voltage reference.

STMicroelectronics is a global leader in semiconductor solutions, known for their commitment to providing innovative products that facilitate smarter, more energy-efficient technologies. The TS431BIZ is a testament to their dedication to quality and performance, offering designers a reliable and precise voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess