Products specifications Report Issue?

Category Tools>Sockets, Socket Handles
Manufacturer Wiha
Packaging Box
Tool Type Socket
Tip Type 12 Point Socket
Size 9/32"
Drive Size 3/8"
Features Insulated to 1000V
Weight 0.07 lb (31.75 g)
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8204.20.0000
Other Part Number 31428W
Standard Package 3
Win Source Part Number 1333721-31428
Ultra Librarian 3D Model Ultra Librarian 31428 CAD Model

Description

This socket tool is manufactured by Wiha.

  • Win Source part number: 1333721-31428
  • Insulation: 1000V
  • Tip Type: 12 point socket
  • Drive Size: 3/8"
  • Socket Size: 9/32"
  • Packaging: box
  • Standard Package: 3
  • Weight: 0.07 lb (31.75 g)

You May Also Be Interested in

Samtec Inc.
ASP
Lowest to $122.0485
ECAD model for ASP-103614-09
Brady Corporation
B401 7X10 RED/BLK/WHT DANGER
Need more? Email Us
ECAD model for 22121
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF2C392K
Texas Instruments
RFID ANTENNA TUNING INDICATOR / Antenna Tuning Indicator Tube
Need more? Email Us
ECAD model for RI-ACC-ATI2-00
Littelfuse Inc.
FUSE BLOCK COVER ACS 60A 250V
Need more? Email Us
ECAD model for LH25060PC
Texas Instruments
PROTOTYPE
Lowest to $50.4511
ECAD model for DRV92200PHPR
Essentra Components
MOUNTING BUTTON 0.640" NYLON BLK
Need more? Email Us
ECAD model for MMB-250-01BK
Texas Instruments
PROTOTYPE
Lowest to $12.4323
ECAD model for FRE010RHAR
TE Connectivity
SLTC HLD ASSY
Need more? Email Us
ECAD model for AD-1494-723-SLTC-HLD-ASY

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2328 $65.1840
680+ $0.1914 $130.1520
1,050+ $0.1850 $194.2500
1,440+ $0.1798 $258.9120
1,870+ $0.1734 $324.2580
2,500+ $0.1552 $388.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 280 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention