EN
  • EN
  • DE

STM32L562E-DK

Part No STM32L562E-DK
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L5
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M33
Platform Discovery
Utilized IC / Part STM32L562ZE
Mounting Type Fixed
Contents Board(s), LCD
Interconnect System Arduino R3 Shield, Pmod, STMod+
Base Product Number STM32
Other Names 497-STM32L562E-DK
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A4
HTSUS 8471.50.0150
Win Source Part Number 1283946-STM32L562E-DK
Ultra Librarian 3D Model Ultra Librarian STM32L562E-DK CAD Model

Description

STM32L562E-DK Discovery Kit

The STM32L562E-DK Discovery Kit is a versatile development tool designed by STMicroelectronics to facilitate the exploration and development of applications for the STM32L5 Series of ultra-low-power microcontrollers. The STM32L562E-DK kit is particularly tailored for the STM32L562QEI6QU microcontroller, which is based on the high-performance Arm® Cortex®-M33 32-bit RISC core operating at up to 110 MHz. This microcontroller is further enhanced with the Arm® TrustZone® for Armv8-M and ST's security features, making it an ideal choice for security-sensitive applications.

The development kit comes packed with a range of features to support a wide array of functionalities:

  • A 4-inch capacitive touch LCD display with MIPI® DSI connector.
  • On-board STLINK-V3E debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port.
  • Comprehensive free software libraries and examples available with the STM32Cube MCU Package.
  • Support for a wide range of integrated development environments (IDEs) including IAR™, Keil®, and STM32CubeIDE.
  • Flexible power-supply options: ST-LINK USB VBUS or external sources.
  • On-board memory: 512 Mbit Octal-SPI NOR Flash memory, 64 Mbit QSPI NOR Flash memory, and 2 Gbit Octal-SPI NAND Flash memory.
  • Various interfaces: USB OTG, Ethernet, microSD™ card, USART, SPI, I2C, CAN, GPIOs, and more.
  • On-board MEMS digital microphones and a SAI audio codec.
  • Multi-sensor support: digital accelerometer and magnetometer, digital gyroscope, digital humidity and temperature sensor, and ambient light sensor.
  • Pre-loaded demonstration software for a quick start in evaluating the capabilities of the microcontroller.

The STM32L562E-DK Discovery Kit is an excellent starting point for developers looking to harness the power and efficiency of the STM32L5 microcontroller series. With its rich set of peripherals, connectivity options, and security features, it's well-suited for a variety of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and medical equipment. The kit's comprehensive documentation and software support ensure a smooth development experience, from initial setup to final product deployment.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess