EN
  • EN
  • DE

LT1011AIS8#TRPBF

Part No LT1011AIS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC VOLTAGE COMPARATOR 5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Voltage - Input Offset (Max) 0.75mV @ ±15V
Current - Input Bias (Max) 0.035μA @ ±15V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 4mA
CMRR, PSRR (Typ) 115dB CMRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057584-LT1011AIS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1011AIS8#TRPBF CAD Model

Description

Product Overview: LT1011AIS8#TRPBF

The LT1011AIS8#TRPBF is a versatile and high-performance voltage comparator from Linear Technology, designed for precision operation in a wide range of electronics applications. This precision device is capable of rapid response times and stability, making it an ideal component for critical signal processing tasks.

Key Features

  • Accuracy: The LT1011AIS8#TRPBF boasts a high level of accuracy with a tight offset voltage specification and gain characteristics, ensuring reliable performance in precision applications.
  • Response Time: With a fast response time, this comparator is well-suited for systems that require quick decision-making capabilities, such as data acquisition systems and analog-to-digital converters.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various levels of power supplies and making it versatile for different circuit designs.
  • Output Stage: The comparator features an output stage that can drive loads directly, simplifying design and reducing component count.
  • Package: The LT1011AIS8#TRPBF is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The LT1011AIS8#TRPBF is a reliable choice for a multitude of applications, including but not limited to:

  • Threshold detection and level shifting
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Window comparators
  • Oscillator circuits

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1011AIS8#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating its use in automated manufacturing processes. For detailed ordering and product information, customers should consult the datasheet and contact Linear Technology or an authorized distributor.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5000 $58.5000
7+ $16.0000 $112.0000
10+ $15.5000 $155.0000
14+ $15.0000 $210.0000
18+ $14.5000 $261.0000
24+ $13.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess