Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 300mA
Voltage - Input 2.4 V ~ 5.5 V
Regulator Topology Buck-Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3532
Win Source Part Number 783391-DC921A
Popularity Medium
Supply and Demand Status Limited
Family Name DC921A
Introduction Date June 02, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC921A CAD Model

Description

The DC921A from Linear Technology is a high-performance, easy-to-use power converter module that is designed to meet a wide range of power supply requirements. This versatile module is perfect for engineers and designers looking for a reliable and efficient solution to their power conversion needs.

Key Features

  • High Efficiency: The DC921A boasts an impressive efficiency rate, which ensures minimal heat generation and optimal performance in various applications.
  • Adjustable Output Voltage: Users can tailor the output voltage to match specific requirements, providing flexibility across different projects and devices.
  • Integrated Components: This module includes all necessary components, such as inductors, capacitors, and resistors, which simplifies the design process and accelerates time-to-market.
  • Compact Design: Its small form factor allows the DC921A to be easily integrated into space-constrained applications without compromising on power or efficiency.

Applications

The DC921A is suitable for a broad range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Portable devices
  • Medical equipment

Technical Specifications

Parameter Specification Input Voltage Range 4.5V to 20V Output Voltage Range 0.8V to 18V Output Current Up to 10A Switching Frequency 200kHz to 400kHz Operating Temperature -40°C to 85°C

With its robust construction and advanced features, the DC921A from Linear Technology stands out as a superior choice for designers who demand high-quality power conversion solutions. Its ease of use, coupled with Linear Technology's reputation for precision and reliability, makes the DC921A an essential component for any power-sensitive design.

You May Also Be Interested in

Intersil
EVAL BOARD FOR ISL91110IIAZ
Need more? Email Us
ECAD model for ISL91110IIA-EVZ
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
STMicroelectronics
BOARD EVAL PFC FOR L6564D / Power Management IC Development Tools L6566B Eval Board
Need more? Email Us
ECAD model for EVL6564-100W
Power Integrations
KIT REF DESIGN INN2605K
Need more? Email Us
ECAD model for RDK-469
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
ECAD model for ISL6566EVAL1
Texas Instruments
BOARD EVALUATION LM3674MF-1.8 / LM3674MF-1.8 DC to DC Converter and Switching Regulator Chip 1.8VDC/1VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM3674MF-1.8EV
Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420Y DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YSQEVAL/NOPB
Analog Devices Inc.
BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Need more? Email Us
ECAD model for ADP2300-EVALZ
Altera
EVAL BOARD FOR EN2340QI / 4A POWER SOCVOLTAGE MODE SYNCHRONOUS PWM BUCK WITH INTEGRATED INDUCTOR
Need more? Email Us
ECAD model for EVB-EN2340QI

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention