EN
  • EN
  • DE

L9737-BC

Part No L9737-BC
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73666-L9737-BC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9737-BC CAD Model

Description

Product Overview: L9737-BC from STMicroelectronics

The L9737-BC is a high-performance, versatile automotive chip designed by STMicroelectronics, a leader in the semiconductor industry. This advanced product is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable and efficient solution for vehicle manufacturers and automotive system integrators.

Key Features

  • High Integration: The L9737-BC integrates multiple functions into a single chip, reducing the complexity of automotive systems and the need for additional components.
  • Durability: Built to withstand harsh automotive environments, the L9737-BC operates reliably over a wide temperature range and is resistant to the vibrations and shocks typical in vehicles.
  • Flexibility: Its flexible design allows for use in various automotive applications, including engine control units, transmission modules, and other critical systems.
  • Communication: The chip supports standard automotive communication protocols, enabling seamless integration with existing vehicle networks and facilitating data exchange with other onboard systems.

Applications

The L9737-BC is suitable for a wide range of automotive applications. Its robust design and integrated features make it an excellent choice for:

  • Engine Management Systems
  • Automatic Transmission Control
  • Anti-lock Braking Systems
  • Power Steering Control
  • Active Suspension Systems

Technical Specifications

The L9737-BC boasts a comprehensive set of technical specifications that ensure its suitability for the automotive sector:

  • Voltage Range: Optimized for automotive power systems
  • Output Drive Capability: Capable of driving actuators and sensors commonly used in vehicles
  • Protection Features: Includes over-temperature protection, short-circuit protection, and under-voltage lockout to ensure safe operation
  • Package: Available in a robust package suitable for automotive applications

With its combination of integration, durability, flexibility, and support for standard communication protocols, the L9737-BC from STMicroelectronics represents a smart choice for automotive system designers seeking to enhance the performance and reliability of their applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
Intel
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Texas Instruments
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Lite-On Inc.
Lowest to $6.0684
Lite-On Inc.
Lowest to $0.1016
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess