EN
  • EN
  • DE

1N5820RL

Part No 1N5820RL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 3A DO201AD / Diode 20 V 3A Through Hole DO-201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 475 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 mA @ 20 V
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction 150°C (Max)
Base Product Number 1N58
Standard Package 1,900 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 854363-1N5820RL
Ultra Librarian 3D Model Ultra Librarian 1N5820RL CAD Model

Description

STMicroelectronics 1N5820RL Schottky Diode

The 1N5820RL is a robust and efficient Schottky diode manufactured by STMicroelectronics, a trusted name in the semiconductor industry. This diode is part of the 1N582x series, which is known for its low forward voltage drop and high surge current capability. The 1N5820RL is designed to suit a wide range of applications, making it an ideal choice for designers looking for a reliable diode for their power management tasks.

With a 3A continuous forward current and a forward voltage drop of just 0.525V at 3A, this diode ensures energy-efficient operation, which is crucial for battery-powered devices and energy-sensitive applications. Its low power loss and high efficiency are complemented by its ability to handle high surge currents, making it suitable for scenarios where transient overvoltage protection is required.

The 1N5820RL operates effectively within a wide temperature range, with a maximum junction temperature of 150°C. This feature ensures stability and reliability even under thermal stress, contributing to the longevity of the end product. Its 20V repetitive peak reverse voltage capability provides a good margin for typical low voltage applications, ensuring that the diode can withstand voltage fluctuations without breakdown.

STMicroelectronics has packaged the 1N5820RL in a DO-41 plastic package, which is not only compact but also rugged, offering good mechanical strength and thermal conduction. This makes the diode easy to integrate into various circuit designs, including printed circuit boards (PCBs) for both through-hole and surface mount technology (SMT).

The 1N5820RL is widely used in applications such as DC-DC converters, freewheeling diodes in converters and motor control circuits, power supplies, and reverse battery protection. Its quick switching capability also makes it suitable for high-frequency inverters, and its low leakage current is beneficial for charge pump circuits and high-efficiency power applications.

In summary, the STMicroelectronics 1N5820RL Schottky diode is a versatile and reliable component that offers a combination of low forward voltage drop, high surge current capability, and thermal resilience, making it an excellent choice for a broad spectrum of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess