EN
  • EN
  • DE

GM76C8128ALFW70

Part No GM76C8128ALFW70
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032237-GM76C8128ALFW70
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GM76C8128ALFW70 CAD Model

Description

The GM76C8128ALFW70 is a high-speed CMOS static RAM (SRAM) chip manufactured by LG. It features a memory capacity of 1M-bit (128K x 8 bits) and is designed for applications requiring fast access times and low power consumption. The '70' in the part number likely refers to an access time of 70 nanoseconds.

Applications

  • Cache Memory: For CPUs and microcontrollers, improving system performance by providing fast access to frequently used data.
  • Embedded Systems: In applications where fast data storage and retrieval are critical, such as industrial control systems.
  • Networking Equipment: In routers and switches for buffering data packets.
  • Graphics Cards: As a frame buffer or texture memory in low-end graphics solutions.
  • Digital Signal Processing (DSP): For temporary storage of data during signal processing operations.

Features

  • High-Speed Access Time: Offers a fast access time of 70ns, enabling quick data retrieval.
  • Low Power Consumption: Utilizes CMOS technology for minimal power usage.
  • 1M-bit Capacity: Provides ample storage for various embedded applications.
  • 128K x 8 Organization: Arranges memory in a byte-wide format, suitable for many microprocessors and microcontrollers.
  • Wide Operating Voltage Range: Allows for flexible integration into different system designs.

Benefits

  • Improved System Performance: Enables faster data processing and overall system responsiveness.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces overall energy costs.
  • Simplified System Design: Offers easy integration into existing systems with standard memory interfaces.
  • Increased Reliability: Provides stable and reliable memory storage.
  • Cost-Effective Solution: Offers a competitive price for high-speed memory applications.

Additional Details

The GM76C8128ALFW70 is typically available in a small outline wide (SOW) package. It operates over a standard industrial temperature range. The 'ALF' portion of the part number might indicate specific package or temperature ratings. Refer to the manufacturer's datasheet for specific details regarding voltage levels, temperature range, and packaging details. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The memory array is organized as 131,072 words of 8 bits each, giving a total of 1,048,576 bits. Careful attention should be paid to the power supply and ground connections to ensure optimal performance. Static RAM requires continuous power to maintain its data.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Lowest to $6.0469
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess