Products specifications Report Issue?

Manufacturer LEM
Win Source Part Number 1196064-LF2005-S
Manufacturer Homepage www.lem.co.jp/HQ/en
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF2005-S CAD Model

Description

The LF 2005-S is a current transducer manufactured by LEM. It's designed for the electronic measurement of DC, AC, pulsed, and mixed currents. The transducer provides electrical isolation between the primary circuit (high current) and the secondary circuit (measurement output). It is primarily used in industrial applications for monitoring and controlling currents in power electronics systems.

Applications:

  • Variable Speed Drives: Current feedback for motor control.
  • Welding Machines: Measuring welding current.
  • Uninterruptible Power Supplies (UPS): Current monitoring in power conversion stages.
  • SMPS (Switched Mode Power Supplies): Current sensing in power supplies.
  • Battery Chargers: Monitoring charging and discharging currents.

Features:

  • Closed Loop (Compensated) Current Transducer: Provides high accuracy and linearity.
  • Galvanic Isolation: Offers electrical isolation between the primary and secondary circuits.
  • Unipolar Power Supply: Operates with a single power supply voltage.
  • Compact Design: Small size for easy integration into various applications.
  • High Accuracy: Precisely measures currents over a wide range.

Benefits:

  • Accurate Current Measurement: Provides reliable current information for control and monitoring.
  • Electrical Isolation: Protects the measurement circuitry from high voltage and current in the primary circuit.
  • Simplified System Design: Easy to integrate due to its compact size and single power supply requirement.
  • Improved System Performance: Accurate current feedback enhances the performance of control systems.
  • Enhanced Safety: Galvanic isolation improves safety in high-voltage applications.

Technical Specifications:

  • Primary Nominal RMS Current (IpN): 2000 A
  • Measuring Range (Ip): 0 to ±3000 A
  • Supply Voltage (VC): +15 V DC
  • Output Voltage (Vout): 0 - 4V
  • Accuracy: Refer to datasheet for specific value.

The LF 2005-S is a reliable and accurate current transducer designed for industrial applications requiring precise current measurement and galvanic isolation. It's widely used in power electronics for monitoring and control purposes.

You May Also Be Interested in

LEM
Current Transducers HTB 50~400-P and HTB 50~100-TP
Lowest to $14.8839
ECAD model for HTB100-P
LEM USA Inc.
SENSOR CURRENT FLUX 50A AC/DC
Lowest to $10.4978
ECAD model for CAS 50-NP
VACUUMSCHMELZE
CURRENT SENSOR, 50A, 3 PRI PINS, / Current Sensor 50A 1 Channel Closed Loop Unidirectional 9-DIP Module
Lowest to $16.8000
ECAD model for T60404N4646X410
LEM USA Inc.
LF 1005-S/SP16 / Current Sensor Channel
Lowest to $103.6419
ECAD model for LF 1005-S/SP16
Allegro MicroSystems, LLC
HALL EFFECT-BASED LINEAR CURRENT
Lowest to $7.3127
ECAD model for ACS758LCB-050U-PSF-T
LEM USA Inc.
CURRENT TRANSDUCER GO-SMS SERIES / Current Sensor 30A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Lowest to $5.6205
ECAD model for GO 30-SMS
LEM
Current Transducer
Lowest to $9.4546
ECAD model for CAS15-NP
LEM
Current Transducer LAH 100-P
Lowest to $21.5435
ECAD model for LAH100-P
Broadcom Limited
HALL EFFECT IC, T/R+LF
Lowest to $5.1402
ECAD model for ACHS-7125-500E

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention