EN
  • EN
  • DE

ACS37612LLUALU-010B5

Part No ACS37612LLUALU-010B5
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 20MT 8TSSOP / Current Sensor 20mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 20mT
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 10mV/g
Frequency DC ~ 120kHz
Linearity ±1%
Accuracy ±2%
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 16mA
Temperature Range - Operating -40°C ~ 150°C (TA)
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ACS376
Standard Package 500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346978-ACS37612LLUALU-010B5
Ultra Librarian 3D Model Ultra Librarian ACS37612LLUALU-010B5 CAD Model

Description

The ACS37612LLUALU-010B5 is a current sensor used for measuring AC/DC.

  • Manufacturer: Allegro MicroSystems
  • Packaging: Tape and Reel
  • Standard Package: 500
  • Series: Automotive AEC-Q100
  • Sensitivity: 10mV/g
  • Current Sensing: 20mT
  • Voltage Supply: 4.5V ~ 5.5V
  • Output: Ratiometric Voltage
  • MSL Level: 2 (1 Year)
  • REACH: Unaffected
  • Base Product Number: ACS376

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 12.5A AC/DC
Lowest to $8.9230
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
Allegro MicroSystems, LLC
Need more? Email Us
Silicon Labs
SENSOR CURRENT XFMR 5A AC / Current Sensor Current Sensor AC Current 3.3V/5V Automotive 20-Pin SOIC W T/R
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A DC
Lowest to $9.5038
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Lowest to $5.3158
LEM
Current Transducer HX 03~50-P
Lowest to $20.8213
Allegro MicroSystems, LLC
Current Sensor
Lowest to $2.7431
Microtune,Inc
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess