EN
  • EN
  • DE

FGL0.50BK

Part No FGL0.50BK
Manufacturer Techflex
Catalog Spiral Wrap, Expandable Sleeving
Description SLEEVING 1/2" X 100' BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Techflex
Status Active
Type Sleeving
Type Attributes Expandable
Diameter - Inside, Non-Expanded 0.500" (12.70mm)
Diameter - Inside, Expanded 0.524" (13.31mm)
Material Fiberglass, Acrylic Coated, Halogen Free
Color Black
Length 100' (30.48m)
Wall Thickness 0.010" (0.25mm)
Temperature Range - Operating -70°C to 650°C
Heat Protection Heat Resistant
Abrasion Protection Abrasion and Cut Resistant, Fray Resistant
Features Clean Cut, Solvent Resistant
Material Flammability Rating UL VW-1
Win Source Part Number 1051158-FGL0.50BK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FGL0.50BK CAD Model

Description

The FGL0.50BK is a black sleeving manufactured by Techflex.

  • Material: Fiberglass and Acrylic Coated
  • Halogen-Free: Yes
  • Length: 100 feet
  • Material Flammability Rating: UL VW-1
  • Expandable: Yes
  • Temperature Range: -70°C to 650°C
  • Features: Heat Resistance, Abrasion and Cut Resistance, and Fray Resistance
  • Application: Cables and Wires Management
  • Popularity: Medium

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
EXPANDABLE SLEEVE 2" X 200' BLK / Sleeve X 200' (60.96m) Black
Need more? Email Us
HellermannTyton
SLEEVING 1" X 250' ORANGE
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Lowest to $252.1106
Panduit Corp
Need more? Email Us
Essentra Components
SLIT WRAP 1/2" X 1100' BLK/GRAY / Slit Wrap 0.664" (16.87mm) X 1100' (335.28m) Black, Gray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5833 $59.4159
55+ $2.1197 $116.5835
85+ $2.0535 $174.5475
117+ $1.9872 $232.5024
151+ $1.9210 $290.0710
202+ $1.7223 $347.9046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess