EN
  • EN
  • DE

PALCE22V10H-15SC/4

Part No PALCE22V10H-15SC/4
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - PLDs (Programmable Logic Device)
Description 24-Pin EE CMOS (Zero Power) Versatile PAL Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 344069-PALCE22V10H-15SC/4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-15SC/4 CAD Model

Description

The PALCE22V10H-15SC/4, manufactured by Lattice Semiconductor Corporation, is a high-performance Programmable Array Logic (PAL) device that enables the implementation of custom logic functions in a wide variety of digital systems. It is part of the PALCE22V10 family, known for its versatility and speed in implementing digital logic.

Applications

  • Address Decoding: Employed in memory systems to decode memory addresses, allowing for efficient selection of specific memory locations.
  • State Machine Implementation: Implements complex state machines to control various digital processes and system behaviors.
  • Peripheral Interfacing: Interfaces microprocessors and microcontrollers with peripheral devices such as displays, keyboards, and communication interfaces.
  • Timing Generation: Generates precise timing signals for synchronizing operations within digital systems.
  • Data Encryption: Used to implement encryption algorithms for securing data during transmission and storage.

Features

  • High-Speed Operation: Offers a propagation delay of 15ns, enabling fast and efficient logic operations within the system.
  • Programmable Output Polarity: Provides the ability to independently configure each output as either active-high or active-low.
  • 22 Programmable I/O Pins: Offers 22 pins that can be configured as inputs or outputs, providing flexibility to accommodate diverse design requirements.
  • Programmable AND Array: Employs a programmable AND array and a fixed OR array to implement complex logic functions.
  • Output Register with Feedback: Includes a D-type flip-flop with feedback for each output, allowing for registered or combinatorial output configurations.
  • Electrically Erasable CMOS (EECMOS) Technology: Enables easy reprogramming and modification of the logic design.
  • Low Power Consumption: Operates at low power levels, making it suitable for battery-powered and energy-efficient applications.

Benefits

  • Improved System Speed: Reduces propagation delays, leading to faster overall system performance.
  • Enhanced Design Flexibility: Highly adaptable to varying application needs due to its programmable features.
  • Reduced Component Count: Consolidates multiple discrete logic gates into a single device, minimizing board space and system costs.
  • Simplified Design Process: Programmable logic simplifies the design process compared to traditional discrete logic designs.
  • Easy Prototyping and Modification: The EECMOS technology allows for easy reprogramming and modification of the logic design, facilitating rapid prototyping and debugging.
  • Increased System Reliability: Reduced component count and interconnects contribute to improved system reliability.

The PALCE22V10H-15SC/4 is commonly used in applications requiring high-speed logic functions, such as memory controllers, data processing systems, and control circuits. Its 15ns propagation delay enables efficient operation in demanding environments. The programmable features allow for customization to specific application needs, reducing component count, simplifying the design process, and contributing to cost savings and improved system reliability. The "SC" likely indicates a specific package type, such as a Skinny CERDIP (Ceramic Dual In-line Package), and the "/4" may denote a specific revision or manufacturing lot.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess