EN
  • EN
  • DE

PAL16V8H-15JC/4

Part No PAL16V8H-15JC/4
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 343944-PAL16V8H-15JC/4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL16V8H-15JC/4 CAD Model

Description

The PAL16V8H-15JC/4, manufactured by Lattice Semiconductor Corporation, is a versatile Programmable Array Logic (PAL) device belonging to the GAL (Generic Array Logic) family. It offers a flexible architecture allowing it to emulate various PAL devices with different input/output configurations. The '16V8' indicates that it has 16 inputs or input/output pins and 8 outputs, which can be configured as either inputs or outputs based on the user's design. The 'H' typically signifies a high-speed version, '-15' represents a propagation delay of 15ns, and 'JC' usually specifies the package type, which is a ceramic DIP (Dual In-line Package), while the '/4' may denote a specific revision or sub-variant of the part.

Applications:

  • Address decoding in memory systems: Decoding memory addresses and generating chip select signals for memory devices.
  • Peripheral controllers: Implementing custom control logic for interfacing with various peripherals.
  • State machines: Designing sequential logic circuits for control systems, industrial automation, or data processing.
  • Combinatorial logic functions: Implementing complex boolean expressions for data manipulation and decision-making.
  • Glue logic: Interconnecting different components in a system by providing necessary logic functions.

Features:

  • Electrically Erasable and Reprogrammable: Unlike traditional PALs, GALs are electrically erasable and reprogrammable, allowing for design changes and updates without replacing the device.
  • Programmable Output Enable: Each output can be individually enabled or disabled, allowing for flexible configuration as either an input or an output.
  • Output Logic Macrocell (OLMC): The OLMC allows each output to be configured as registered or combinatorial, with various feedback options.
  • Low Power Consumption: Offers lower power consumption compared to older PAL devices, making it suitable for battery-powered applications.
  • TTL Compatible Inputs and Outputs: Enables easy interfacing with other TTL logic devices.

Benefits:

  • Design Flexibility: The reprogrammability of GALs allows for easy design changes and updates, reducing development time and cost.
  • Reduced Component Count: Integrates multiple logic gates into a single device, reducing board space and complexity.
  • Improved Performance: Offers faster propagation delays compared to discrete logic gates and older PAL devices.
  • Simplified Design: Simplifies the design process by allowing designers to define logic functions using high-level languages or schematic capture tools.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions in low to medium volume applications.

Additional Details:

The PAL16V8H-15JC/4 operates on a 5V power supply and typically comes in a 20-pin DIP package. The 'H' designates a high-speed version with a propagation delay of 15ns. The device's reprogrammability is a significant advantage over one-time programmable PAL devices. The ceramic package (JC) provides better heat dissipation and is more robust than plastic packages, making it suitable for demanding environments. The OLMC allows for various output configurations, including registered outputs with D flip-flops, combinatorial outputs, and different feedback paths. Lattice Semiconductor's GAL devices are commonly used in a wide range of applications due to their flexibility, performance, and ease of use.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Amd
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess