EN
  • EN
  • DE

LFXP2-5E-5MNC

Part No LFXP2-5E-5MNC
Manufacturer Lattice Semiconductor Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case BGA
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 714836-LFXP2-5E-5MNC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LFXP2-5E-5MNC CAD Model

Description

The LFXP2-5E-5MNC is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO2 family. This FPGA is designed for a wide range of applications requiring programmable logic, high performance, and low power consumption. It is a versatile solution for implementing custom logic circuits and accelerating various computational tasks.

Applications:

  • Industrial Control Systems: Used for implementing custom control algorithms and interfacing with sensors and actuators.
  • Consumer Electronics: Found in devices requiring flexible logic and signal processing capabilities.
  • Communication Systems: Employed in applications like software-defined radio (SDR) and protocol bridging.
  • Medical Devices: Used in medical imaging and diagnostics equipment requiring high-speed data processing.
  • Automotive Systems: Implemented in automotive infotainment systems and advanced driver-assistance systems (ADAS).

Features:

  • 5.2K LUT4s: Offers 5,200 Look-Up Tables (LUTs) for implementing complex logic functions.
  • 1.2Mb Embedded Block RAM: Provides on-chip memory resources for data storage and buffering.
  • High-Speed I/O: Supports a variety of I/O standards for interfacing with external devices.
  • Advanced Packaging: Available in a space-saving package for compact designs.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • sysIO: Flexible I/O buffer that can support LVCMOS 3.3/2.5/1.8/1.5/1.2, LVTTL, and HSTL/LVDS I/O standards

Benefits:

  • Flexibility: Allows for easy customization and reconfiguration of logic circuits.
  • High Performance: Enables high-speed data processing and real-time control.
  • Reduced Time-to-Market: Facilitates rapid prototyping and development of new products.
  • Cost-Effective: Provides a cost-efficient solution for implementing custom logic.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.

Additional Details:

The LFXP2-5E-5MNC operates over a wide voltage range. It supports various configuration options, including JTAG and SPI. This FPGA offers a comprehensive set of development tools and resources, simplifying the design process. It is a highly reliable and robust solution for demanding applications. The operating temperature ranges from -40°C to +100°C. It also contains integrated pull-up resistors.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess