EN
  • EN
  • DE

LCMX01200C4TN144C

Part No LCMX01200C4TN144C
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description Lattice TQFP144
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069061-LCMX01200C4TN144C
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCMX01200C4TN144C CAD Model

Description

The LCMX01200C4TN144C is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO family. It is designed for a wide range of applications that require flexible and customizable logic solutions. This FPGA offers a cost-effective and low-power solution for implementing complex digital circuits.

Applications

  • Consumer electronics (e.g., set-top boxes, displays)
  • Industrial control systems
  • Communication equipment (e.g., routers, switches)
  • Medical devices
  • Automotive systems

Features

  • 1200 Look-Up Tables (LUTs)
  • Non-volatile, instant-on architecture
  • Embedded memory blocks
  • Flexible I/O interface
  • Low power consumption
  • 144-pin TQFP package

Benefits

  • Rapid prototyping and development
  • Customizable logic implementation
  • Reduced time-to-market
  • Low power operation for energy-sensitive applications
  • Compact size for space-constrained designs

Technical Specifications

  • Number of LUTs: 1200
  • Embedded Memory: Yes
  • I/O Count: Dependent on configuration
  • Supply Voltage: 1.2V
  • Operating Temperature: 0°C to 85°C (Commercial)
  • Package: 144-pin TQFP (Thin Quad Flat Package)
  • Maximum Operating Frequency: Typically up to 200 MHz (dependent on design)

The LCMX01200C4TN144C provides a flexible and efficient solution for implementing custom logic functions in a variety of applications. Its low power consumption, non-volatile architecture, and rapid prototyping capabilities make it an attractive choice for designers seeking a cost-effective and customizable FPGA solution.

You May Also Be Interested in

Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Linear Technology
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Intel
Contact for details
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mini-Circuits
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess