EN
  • EN
  • DE

ISPGDX160VA-5B208-7I

Part No ISPGDX160VA-5B208-7I
Manufacturer Lattice Semiconductor Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case BGA
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 714618-ISPGDX160VA-5B208-7I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPGDX160VA-5B208-7I CAD Model

Description

The ISPGDX160VA-5B208-7I is a complex programmable logic device (CPLD) manufactured by Lattice Semiconductor Corporation. This device is part of the ispGDX family, known for its high performance and flexibility in a variety of digital logic applications. CPLDs are essential components in digital systems, providing a customizable platform for implementing various logic functions. The 'VA' designation likely indicates a specific packaging or voltage variant within the ispGDX series.

Applications

  • Industrial control systems: Implementing custom logic for automation and process control.
  • Networking equipment: Handling data routing, switching, and protocol conversion.
  • Telecommunications infrastructure: Managing signal processing and control functions.
  • Automotive electronics: Controlling various electronic systems within vehicles.
  • Medical devices: Implementing custom logic for medical imaging, monitoring, and diagnostic equipment.

Features

  • High-speed operation: Designed for applications requiring fast signal processing and data transfer.
  • Programmable logic array: Allows for flexible implementation of custom logic functions.
  • Non-volatile configuration memory: Retains the programmed logic configuration even when power is removed.
  • Input/Output (I/O) pins: Provides a large number of programmable I/O pins for interfacing with external devices.
  • On-chip clock management: Includes features for generating and distributing clock signals within the device.

Benefits

  • Flexibility and customization: Enables designers to implement custom logic functions tailored to specific application requirements.
  • Reduced component count: Integrates multiple logic functions into a single device, simplifying board design and reducing overall system cost.
  • Improved performance: Offers high-speed operation and efficient logic implementation, resulting in improved system performance.
  • Faster time-to-market: Allows for rapid prototyping and development of digital systems.
  • Enhanced reliability: Provides robust operation and high noise immunity, ensuring reliable performance in harsh environments.

Further details, such as the specific number of logic gates, I/O pins, and operating voltage, would typically be found in the device's datasheet. The package type (5B208) refers to a specific package with 208 pins. The '-7I' suffix likely indicates a specific temperature grade and speed grade.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1961 $72.5883
6+ $19.8533 $119.1198
10+ $19.2331 $192.3310
13+ $18.6117 $241.9521
17+ $17.9914 $305.8538
22+ $16.1307 $354.8754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess