EN
  • EN
  • DE

BMI-S-101

Part No BMI-S-101
Manufacturer Laird Technologies EMI
Catalog RF Shields
Description RF SHIELD 0.5"X0.538" SOLDER 1PC / RF Shield Shield, 1-Piece 0.512" (13.00mm) X 0.538" (13.66mm) Vent Holes in Pattern Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Shields
Mfr Laird Technologies EMI
Series SMT 1 Piece
Package Tape & Reel
Product Status Active
Type Shield, 1-Piece
Height - Overall 0.100" (2.54mm)
Length - Overall 0.538" (13.66mm)
Width - Overall 0.512" (13.00mm)
Ventilation Vent Holes in Pattern
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.90.9800
Win Source Part Number 843894-BMI-S-101
Ultra Librarian 3D Model Ultra Librarian BMI-S-101 CAD Model

Description

The Laird Technologies EMI BMI-S-101 is a 1-piece surface mount shield designed for RF and wireless applications.

  • Length: 0.538" (13.66mm)
  • Height: 0.100" (2.54mm)
  • Width: 0.512" (13.00mm)
  • Mounting: Surface Mount
  • Package: Tape and Reel
  • Ventilation: Vent holes in the pattern

You May Also Be Interested in

Laird Technologies EMI
BOARD SHIELD 0.5 X 0.538 FRAME
Lowest to $0.9390
Wurth Electronics Inc
RF SHIELD 0.827" X 0.827" SMD
Need more? Email Us
Laird Technologies, Inc.
BLS 39.6X39.6X7mm FRAME TR
Need more? Email Us
Laird Technologies EMI
RF SHIELD 0.5"X0.538" SOLDER 1PC / RF Shield Shield, 1-Piece 0.512" (13.00mm) X 0.538" (13.66mm) Vent Holes in Pattern Surface Mount
Need more? Email Us
Laird Technologies, Inc.
SBS,COVR,TNR 5.081X38.10X50.80MM
Need more? Email Us
Wurth Electronics Inc
RF SHIELD SURFACE MOUNT / RF Shield Frame X Surface Mount
Need more? Email Us
Laird Technologies EMI
RF SHIELD 1.765"X1.765" SNAP FIT
Lowest to $1.4552
TE Connectivity
RF SHIELD 1.201" X 1.732" SMD / RF Shield Frame 1.201" (30.50mm) X 1.732" (44.00mm) Surface Mount
Lowest to $3.6553
Harwin Inc.
RF SHIELD 0.394" X 0.591" SMD / RF Shield CAN 0.394" (10.00mm) X 0.591" (15.00mm) Non-Vented Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess