Products specifications Report Issue?

Category RF and Wireless - RF Shields
Mfr TE Connectivity AMP Connectors
Series -
Package Tape & Reel (TR)
Product Status Active
Type Frame
Height - Overall 0.118" (3.00mm)
Length - Overall 1.732" (44.00mm)
Width - Overall 1.201" (30.50mm)
Ventilation -
Mounting Type Surface Mount
Base Product Number 2118730
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8529.90.9800
Win Source Part Number 1363927-2118730-2
Ultra Librarian 3D Model Ultra Librarian 2118730-2 CAD Model

Description

The RF Shields Frame is a versatile accessory used in RF and wireless applications. It is manufactured by TE Connectivity AMP Connectors.

  • Product Status: Active
  • Length: 1.732" (44.00mm)
  • Height: 0.118" (3.00mm)
  • Width: 1.201" (30.50mm)
  • Mounting Type: Surface Mountable
  • Package: Tape & Reel
  • Base Product Number: 2118730
  • HTSUS Code: 8529.90.9800
  • ECCN: EAR99

You May Also Be Interested in

Laird Technologies EMI
BOARD SHIELD 0.5 X 0.538" COVER / Board Mount EMI Enclosures 14.02 x 13.06 x 2mm RF Absorber One-piece CRS Tin SMD
Need more? Email Us
ECAD model for BMI-S-201-C
Laird Technologies EMI
RF SHIELD 1" X 1.5" SOLDER
Lowest to $2.3741
ECAD model for BMI-S-205-F
TE Connectivity
RF SHIELD 1.201" X 1.732" SMD / RF Shield Frame 1.201" (30.50mm) X 1.732" (44.00mm) Surface Mount
Lowest to $4.0939
ECAD model for 2118730-2
Laird Technologies, Inc.
RF SHIELD SNAP FIT
Need more? Email Us
ECAD model for BMI-S-226-C
Laird Technologies, Inc.
RF SHIELD 1.326\
Need more? Email Us
ECAD model for BMI-S-206-F-H16
Laird Technologies, Inc.
SBS,COVR,TNR 5.081X38.10X50.80MM
Need more? Email Us
ECAD model for BMI-S-230-F
Laird Technologies, Inc.
RF SHIELD 1\
Need more? Email Us
ECAD model for BMI-S-105
Laird Technologies EMI
RF SHIELD 0.5"X0.538" SOLDER 1PC / RF Shield Shield, 1-Piece 0.512" (13.00mm) X 0.538" (13.66mm) Vent Holes in Pattern Surface Mount
Need more? Email Us
ECAD model for BMI-S-101
Laird Technologies EMI
RF SHIELD 0.668"X0.668" SNAP FIT
Lowest to $0.4174
ECAD model for BMI-S-202-C

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0939 $57.3146
30+ $3.8348 $115.0440
46+ $3.7053 $170.4438
66+ $3.4461 $227.4426
85+ $3.3165 $281.9025
106+ $3.1871 $337.8326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 590 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention