EN
  • EN
  • DE

3610536336S

Part No 3610536336S
Manufacturer Wurth Electronics Inc
Catalog RF Shields
Description RF SHIELD SURFACE MOUNT / RF Shield Frame X Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Shields
Mfr Würth Elektronik
Series WE-SHC
Package Tray
Type Frame
Height - Overall 0.200" (5.08mm)
Mounting Type Surface Mount
Standard Package 30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.90.9800
Win Source Part Number 1351316-3610536336S
Ultra Librarian 3D Model Ultra Librarian 3610536336S CAD Model

Description

The Würth Elektronik WE-SHC RF Shield is a high-quality frame type shield that is perfect for use in various electronic applications.

  • Manufacturer: Würth Elektronik
  • Product: WE-SHC RF Shield
  • Type: Frame
  • Height: 0.200" (5.08mm)
  • Mounting Type: Surface Mount
  • Feature: Ventilation
  • Temperature Range: Not Applicable
  • REACH: Unaffected
  • Packaging: Tray
  • Standard Package: 30

You May Also Be Interested in

Harwin Inc.
RF SHIELD 0.591\
Lowest to $3.5813
Laird Technologies EMI
RF SHIELD 1" X 1.5" SOLDER
Lowest to $1.9007
Laird Technologies EMI
BOARD SHIELD 0.5 X 0.538 FRAME
Lowest to $0.9390
Laird Technologies EMI
BOARD SHIELD 0.5 X 0.538" COVER / Board Mount EMI Enclosures 14.02 x 13.06 x 2mm RF Absorber One-piece CRS Tin SMD
Lowest to $0.1692
Laird Technologies, Inc.
RF SHIELD 1.747\
Need more? Email Us
Laird Technologies EMI
RF SHIELD 1.032" X 1.032" SOLDER / RF Shield Frame 1.032" (26.21mm) X 1.032" (26.21mm) Surface Mount
Lowest to $4.0747
Wurth Electronics Inc
RF COVER 0.823" X 0.823" SMD
Need more? Email Us
Wurth Electronics Inc
RF SHIELD 0.827" X 0.827" SMD
Need more? Email Us
Wurth Electronics Inc
RF SHIELD 0.787" X 0.787" SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess