EN
  • EN
  • DE

BMI-S-608

Part No BMI-S-608
Manufacturer Laird Technologies, Inc.
Catalog RF Shields
Description BLS 39.6X39.6X7mm FRAME TR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Frame
Height - Overall 0.276" (7.00mm)
Length - Overall 1.559" (39.60mm)
Width - Overall 1.559" (39.60mm)
Mounting Type Solder
Ultra Librarian 3D Model Ultra Librarian BMI-S-608 CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies EMI
RF SHIELD 0.5"X0.538" SOLDER 1PC / RF Shield Shield, 1-Piece 0.512" (13.00mm) X 0.538" (13.66mm) Vent Holes in Pattern Surface Mount
Need more? Email Us
Laird Technologies EMI
BOARD SHIELD 0.5 X 0.538 FRAME
Lowest to $0.9390
TE Connectivity
RF SHIELD 1.224" X 1.756" SMD
Lowest to $5.3764
Laird Technologies EMI
RF SHIELD 1.747\
Lowest to $1.6880
Laird Technologies EMI
RF SHIELD 1.032" X 1.032" SOLDER / RF Shield Frame 1.032" (26.21mm) X 1.032" (26.21mm) Surface Mount
Lowest to $4.0747
TE Connectivity
RF SHIELD 0.728" X 1.156" SMD / RF Shield Frame 0.728" (18.50mm) X 1.156" (29.36mm) Surface Mount
Lowest to $1.5542
Laird Technologies EMI
BOARD SHIELD 0.5 X 0.538" COVER / Board Mount EMI Enclosures 14.02 x 13.06 x 2mm RF Absorber One-piece CRS Tin SMD
Lowest to $0.1692
Laird Technologies, Inc.
2.00X13.06X14.02MM
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.747\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess