EN
  • EN
  • DE

WD30-SE

Part No WD30-SE
Manufacturer Omron
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description WIRELESS DEVICENET SLAVE UNIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Function Transceiver
Modulation or Protocol DSSS
Frequency 2.4GHz
Applications General Purpose
Interface Connector
Power - Output 10mW
Data Rate (Max) 100kbps
Ultra Librarian 3D Model Ultra Librarian WD30-SE CAD Model

Description

NULL

You May Also Be Interested in

Laird - Embedded Wireless Solutions
TXRX 2.4GHZ RS-232 100MW RP-SMA / 2.4GHz Wireless Serial FHSS module
Need more? Email Us
Omron
WIRELESS DEVICENET SLAVE UNIT
Need more? Email Us
Phoenix Contact
BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Need more? Email Us
Digi International
XTEND-PKG RF / RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 24LCC
Lowest to $73.6679
Freescale Semiconductor - NXP
RF Two Way Radio
Lowest to $51.0581
Freescale Semiconductor - NXP
TALKABOUT RECHARGEABLE TWO-WAY R
Lowest to $0.3927
Semtech Corporation
NAMOTE-72 - 915MHZ W/O SMA / RF Transceiver 860MHz ~ 1.02GHz SPI 300kbps
Need more? Email Us
Pi Supply
WIPI WIRELESS WIFI ADAPTER FOR R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess