EN
  • EN
  • DE

NPR1TE1R00F

Part No NPR1TE1R00F
Manufacturer KOA Speer
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 1 W
Resistance 1 Ω
RoHS Non-Compliant
Tolerance 1 %
Win Source Part Number 995780-NPR1TE1R00F
Categories OEM Parts(M-N)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPR1TE1R00F CAD Model

Description

The NPR1TE1R00F is a precision thick film resistor manufactured by KOA Speer. This resistor is designed for applications requiring accurate and stable resistance values. The "1R00" within the part number indicates a resistance value of 1.00 Ohm, and the "F" likely denotes a tight tolerance.

Applications

  • Current Sensing Circuits: Used as a current sense resistor in power supplies, motor control circuits, and battery management systems.
  • Precision Voltage Dividers: Employed in voltage divider networks requiring high accuracy and stability, such as in instrumentation and measurement equipment.
  • Feedback Resistors in Amplifiers: Used in amplifier circuits to set gain and provide stable feedback, ensuring accurate amplification.
  • Calibration Equipment: Used in calibration standards and equipment where precise resistance values are crucial.
  • Power Supplies: Used to regulate current in power supplies.

Features

  • Resistance Value: 1.00 Ohm.
  • Tight Tolerance: Offers a high degree of accuracy in resistance value, minimizing errors in sensitive applications.
  • Thick Film Construction: Constructed using thick film technology, providing excellent stability and reliability.
  • Surface Mount Device (SMD): Designed for surface mount assembly, allowing for efficient and compact circuit board designs.
  • Small Package Size: Typically available in a small package size, conserving valuable board space.
  • Low Temperature Coefficient: Exhibits a low temperature coefficient of resistance (TCR), minimizing changes in resistance value with temperature variations.

Benefits

  • High Accuracy: Provides precise resistance values, ensuring accurate performance in critical applications.
  • Excellent Stability: Maintains stable resistance values over time and temperature, ensuring long-term reliability.
  • Compact Design: Allows for high-density circuit board designs, saving space and reducing overall system size.
  • Improved Circuit Performance: Enhances the performance and accuracy of circuits requiring precision resistors.
  • Reduced Errors: Minimizes errors in measurement and control applications due to its tight tolerance.

Additional Details

The NPR1TE1R00F resistor is typically used in applications where precise current sensing and voltage division are essential. Its low temperature coefficient ensures stable performance over a wide temperature range. The resistor is available in various package sizes, such as 0603 or 0805, depending on the specific requirements of the application. Proper soldering techniques and handling are recommended to ensure optimal performance and reliability.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1172
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess