EN
  • EN
  • DE

M2SS5-10B

Part No M2SS5-10B
Manufacturer ABB Embedded Power
Catalog OEM Parts (M - N)
Description Modular 2 Position Selector Switch HeadLong Handle Black Latching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Index Angle 90 °
Number of Positions 2
Ratings IP66
RoHS Compliant
Win Source Part Number 1093858-M2SS5-10B
Categories OEM Parts(M-N)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M2SS5-10B CAD Model

Description

The M2SS5-10B is a 2 position IP66 rated switch manufactured by ABB Embedded Power.

  • Position: 2
  • IP Rating: IP66
  • Win Source Part Number: 1093858
  • Category: OEM Parts(M-N)
  • Popularity: Low
  • Supply and Demand: Shortage
  • Index Angle: 90°

You May Also Be Interested in

Omron
Need more? Email Us
Meled
Lowest to $0.1103
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess