EN
  • EN
  • DE

SPH0644LM4H-1

Part No SPH0644LM4H-1
Manufacturer Knowles
Catalog Microphones
Description MIC MEMS DIGITAL PDM OMNI -37DB / 20 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr Knowles
Series SiSonic™ SPH
Package Tape & Reel
Product Status Not For New Designs
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 20 Hz ~ 10 kHz
Sensitivity -37dB ±1dB @ 94dB SPL
S/N Ratio 65.5dB
Voltage Range 1.6 V ~ 3.6 V
Current - Supply 1.4 mA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max) 0.043" (1.08mm)
Shape Rectangular
Standard Package 5,900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 897065-SPH0644LM4H-1
Ultra Librarian 3D Model Ultra Librarian SPH0644LM4H-1 CAD Model

Description

The SiSonic™ SPH0644LM4H-1 is a MEMS (Silicon) microphone designed for audio applications. It features a frequency range of 20 Hz to 10 kHz, making it suitable for capturing a wide range of sounds.

  • Series: SiSonic™ SPH
  • Type: MEMS (Silicon) Microphone
  • Frequency Range: 20 Hz to 10 kHz
  • Direction: Omnidirectional
  • Sensitivity: -37dB ±1dB @ 94dB SPL
  • Signal-to-Noise Ratio: 65.5dB
  • Voltage Range: 1.6V to 3.6V
  • Current: 1.4mA
  • Size: 0.138" L x 0.104" W (3.50mm x 2.65mm)
  • Termination: Solder Pads
  • Packaging: Tape and Reel
  • Standard Package: 5,900 pcs
  • Manufacturer: Knowles
  • Recommendation: Not Recommended for New Designs

You May Also Be Interested in

Analog Devices Inc.
Lowest to $2.6115
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Knowles
Lowest to $0.3130
Cirrus Logic Inc.
IC MIC CMOS/MEMS
Lowest to $1.9589
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Knowles
Need more? Email Us
Analog Devices Inc.
Lowest to $10.2264

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess