EN
  • EN
  • DE

ADMP421ACEZ-HOAZ

Part No ADMP421ACEZ-HOAZ
Manufacturer Analog Devices Inc.
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products
Family Microphones
Manufacturer Analog Devices Inc.
Win Source Part Number 173036-ADMP421ACEZ-HOAZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADMP421ACEZ-HOAZ CAD Model

Description

Product Overview: ADMP421ACEZ-HOAZ

The ADMP421ACEZ-HOAZ is a high-performance, omnidirectional MEMS microphone developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This cutting-edge microphone is designed for a wide range of applications, from consumer electronics to professional audio recording systems.

Key Features

  • Omnidirectional Pickup Pattern: The ADMP421ACEZ-HOAZ features an omnidirectional pickup pattern, which captures sound equally well from all directions, making it an ideal choice for applications where sound source directionality is variable.
  • High Signal-to-Noise Ratio (SNR): With an impressive SNR, this microphone ensures clear audio capture with minimal noise, delivering high-quality sound reproduction.
  • Extended Frequency Response: The microphone is engineered to have a wide frequency response, enabling it to accurately reproduce a broad range of sounds from the audio spectrum.
  • Compact and Low Profile: The ADMP421ACEZ-HOAZ is designed with a small footprint and low profile, making it easy to integrate into space-constrained designs without compromising on audio quality.
  • High-Temperature Operation: This microphone can operate effectively over a wide temperature range, ensuring reliability and consistent performance in diverse environmental conditions.

Applications

The versatility of the ADMP421ACEZ-HOAZ makes it suitable for a variety of applications, including:

  • Smartphones and tablets
  • Laptop computers and VoIP systems
  • Wearable devices
  • Smart home devices and IoT applications
  • Professional audio recording equipment

Technical Specifications

Parameter Value
Directionality Omnidirectional
SNR High
Frequency Response Wide Range
Form Factor Compact, Low Profile
Operating Temperature Wide Range

For those seeking a high-quality, versatile microphone solution, the ADMP421ACEZ-HOAZ from Analog Devices Inc. offers exceptional performance and reliability for a multitude of audio applications.

You May Also Be Interested in

Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Lowest to $10.2264
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2800 $59.2800
62+ $1.8711 $116.0082
96+ $1.8122 $173.9712
132+ $1.7533 $231.4356
171+ $1.6955 $289.9305
228+ $1.5200 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess