EN
  • EN
  • DE

SPH0641LM4H-1

Part No SPH0641LM4H-1
Manufacturer Knowles
Catalog Microphones
Description MIC MEMS DIGITAL / Mic Omni-Directional -26dB Square Solder Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Series SiSonic, Zero-Height Mic, SPH
Packaging Reel package
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100Hz ~ 10kHz
Sensitivity -26dB ±1dB @ 94dB SPL
S/N Ratio 64.3dB
Voltage Range 1.62 ~ 3.6V
Operating Supply Current 700μA
Port Location Bottom
Termination Solder Pads
Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Maximum) 0.043" (1.10mm)
Shape Rectangular
Win Source Part Number 795299-SPH0641LM4H-1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5,900
Family Name SPH0641LM4H-1
Introduction Date April 17, 2014
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SPH0641LM4H-1 CAD Model

Description

The Knowles SPH0641LM4H-1 is a zero-height digital MEMS microphone.

  • Shape: Rectangular
  • Direction: Omnidirectional
  • Sensitivity: -26dB ±1dB @ 94dB SPL
  • S/N Ratio: 64.3dB
  • Voltage Range: 1.62 to 3.6V
  • Current Consumption: 700μA
  • Series: SiSonic
  • Alternative Parts: ADMP421BCEZ-RL7, INMP405ACEZ-R7, MP33AB01HTR

You May Also Be Interested in

Knowles
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Lowest to $2.6115
Knowles
Lowest to $0.3130
Analog Devices Inc.
Lowest to $10.2264
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4476 $58.1880
280+ $0.4187 $117.2360
430+ $0.4043 $173.8490
620+ $0.3754 $232.7480
800+ $0.3610 $288.8000
1,000+ $0.3465 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess