Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Packaging Cut Reel
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -42dB ±4dB @ 94dB SPL
S/N Ratio 59dB
Impedance 100 Ohm
Voltage Range 1.5 to 5.5V
Operating Supply Current 250μA
Port Location Top
Termination Surface Mount
Height (Max) 0.063" (1.60mm)
Shape Rectangular
Win Source Part Number 118648-SP0102NC3-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP0102NC3-2 CAD Model

Description

The Knowles MEMS (Silicon) is a surface mount electronic component with an impedance of 100 Ohm and a frequency range of 100Hz to 10kHz.

  • Direction: It is omnidirectional
  • Sensitivity: and has a sensitivity of -42dB ±4dB @ 94dB SPL, with a S/N ratio of 59dB.
  • Voltage Range: The voltage range for this component is 1.5 to 5.5V
  • Current Supply: and it has a current supply of 250μA.
  • Shape/Height: The component is rectangular in shape with a height of 0.063" (1.60mm)
  • Port Location: and has a top port location.
  • Category/Status: This component is part of the Audio Products category and has been marked as obsolete (EOL). in the open market.
  • Supply/Demand: The supply and demand status for this component is balanced.

You May Also Be Interested in

Syntiant
SPH0641LM4H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE;Digital;Bottom;64dB SNR;120dB SPL;-26 +/-1dBV;45Hz;55dB PSRR;Low Power: 235 / Standard: 620;1.8V datasheet, inventory, & pricing.
Lowest to $0.4271
ECAD model for SPH0641LM4H-1-8
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for MO064202-4
DB Unlimited.
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for MM034202-17
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $4.7273
ECAD model for IM73A135V01XTSA1
PUI Audio, Inc.
MIC COND ANLG OMNI -35DB 0.236\
Need more? Email Us
ECAD model for POM-2735P-R
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.157\
Need more? Email Us
ECAD model for MO044202-2
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
ECAD model for POM-2246P-2-R
Same Sky
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for CMM-3722AT-42117-TR
DB Unlimited.
MIC COND ANLG OMNI -44DB 0.236\
Need more? Email Us
ECAD model for MO064404-1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention