EN
  • EN
  • DE
  • IT

1825B105K101NXT

Part No 1825B105K101NXT
Manufacturer Knowles
Catalog Custom Parts (0 - A)
Description 1.0UF 100V 10% 1825
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197279-1825B105K101NXT
Categories Custom Parts
Manufacturer Knowles
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1825B105K101NXT CAD Model

Description

The Knowles 1825B105K101NXT is a multilayer ceramic capacitor (MLCC) designed for high-reliability applications where stable performance and robustness are critical. Knowles is a prominent manufacturer in the electronics industry, specializing in advanced components for various markets, including telecommunications, medical, and industrial sectors. This particular capacitor is a surface-mount device (SMD) characterized by its high capacitance and voltage rating.

Applications:

  • Power Supplies: Used for filtering and energy storage in high-voltage power supplies.
  • Inverters: Employed in DC-AC inverters for smoothing voltage and current waveforms.
  • Medical Equipment: Integrated into defibrillators, pacemakers, and other critical devices.
  • Aerospace Systems: Utilized in avionics, radar systems, and communication equipment.
  • Industrial Control Systems: Found in motor drives, power converters, and automation equipment.

Features:

  • High Capacitance Value: 1µF (105) provides substantial energy storage for demanding applications.
  • High Voltage Rating: 100V ensures safe operation in high-voltage circuits.
  • X7R Dielectric: Offers stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Large Case Size: 1825 case size (0.18 inch x 0.25 inch) allows for higher voltage and capacitance ratings.

Benefits:

  • Effective Filtering: Reduces noise and ripple in high-voltage circuits.
  • Improved Energy Storage: Provides stable power delivery and minimizes voltage drops.
  • Robust Performance: Withstands high voltages and harsh operating conditions.
  • Reliable Operation: Ensures long-term stability and minimizes component failures.
  • Compact Design: Saves board space compared to through-hole components.

Additional Details:

The Knowles 1825B105K101NXT capacitor has a capacitance of 1 µF with a tolerance that needs to be confirmed via the datasheet (typically ±10% or ±20%). Its voltage rating is 100V, making it suitable for applications requiring higher voltage endurance. The X7R dielectric signifies that the capacitance varies within ±15% across the temperature range of -55°C to +125°C. It's important to refer to the official Knowles datasheet for precise specifications, including ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), dissipation factor, and temperature coefficient details. The 1825 case size allows for higher power handling capabilities compared to smaller case sizes. Proper application design and component selection are crucial to ensure optimal performance and reliability in demanding environments.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Molex, LLC
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess