EN
  • EN
  • DE
  • IT

BPF-F1250+

Part No BPF-F1250+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER BND PASS 1.25GHZ 18SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 913411-BPF-F1250+
HTSUS 8548.00.0000
ECCN EAR99
MSL Level 1 (Unlimited)
Standard Package 100 pcs
Height (Max) 0.350" (8.89mm)
Size / Dimension 1.360" L x 0.730" W (34.54mm x 18.54mm)
Package / Case 18-SMD, No Lead
Mounting Type Surface Mount
Insertion Loss 2dB
Filter Type Band Pass
Bandwidth 400MHz
Frequency 1.25GHz Center
Product Status Active
Package Tape & Reel
Mfr Mini-Circuits
Category Filters - RF Filters
Ultra Librarian 3D Model Ultra Librarian BPF-F1250+ CAD Model

Description

The 913411-BPF-F1250+ is a band pass RF filter designed for use in electronic systems.

  • Frequency Range: 1.25GHz center
  • Bandwidth: 400MHz
  • Insertion Loss: 2dB
  • Height: 0.350"
  • Mounting Type: Surface Mountable
  • Package: 18-SMD, No Lead
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

TDK Corporation
FILTER BANDPASS 2.4GHZ 1008 SMD
Need more? Email Us
Knowles Dielectric Labs
RF FILTER LOW PASS 5.5GHZ 6SMD
Need more? Email Us
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.1692
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.8971 $114.8971
2+ $111.1907 $222.3814
3+ $107.4843 $322.4529
4+ $96.3651 $385.4604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess