EN
  • EN
  • DE

6-1609504-0

Part No 6-1609504-0
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196960-6-1609504-0
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6-1609504-0 CAD Model

Description

The 6-1609504-0 is a connector component manufactured by TE Connectivity. It is part of their broad range of interconnect solutions designed for reliable signal and power transmission in electronic systems. This connector component is engineered for durability and performance in demanding environments.

Applications

  • Industrial Automation: Used in control systems, sensors, and actuators for reliable connections.
  • Telecommunications Equipment: Provides connectivity in networking devices and communication infrastructure.
  • Medical Devices: Employed in medical equipment where reliable and secure connections are critical.
  • Aerospace Systems: Utilized in avionics and other aerospace applications requiring high-performance connectors.

Features

  • Durable Construction: Built to withstand harsh environments and mechanical stress.
  • Reliable Contact Design: Ensures secure and stable connections for optimal signal integrity.
  • Compact Form Factor: Allows for high-density packaging in electronic assemblies.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced System Reliability: Provides secure and stable connections, minimizing the risk of signal disruption.
  • Improved Performance: Ensures optimal signal integrity for high-speed data transmission.
  • Easy Integration: Designed for easy assembly and integration into various electronic systems.
  • Compliance with Standards: Meets industry standards for safety and environmental regulations.

Additional Details

The 6-1609504-0 is a connector contact. It's often used inside of TE Connectivity housings and connector systems. Specifications will vary depending on the specific application. Consult the TE Connectivity documentation for precise details on mating compatibility, current ratings, and environmental specifications. This is a part of a larger interconnect system.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Matsuo
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
GE Critical Power
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess