Products specifications Report Issue?

Category Tools - Personal Protective Equipment (PPE)
Mfr Klein Tools, Inc.
Series Thermolite®
Package Bulk
Product Status Obsolete
Type Gloves
Standard Package 6 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 4203.29.0800
California Prop 65 Warning Information
Win Source Part Number 906730-40003
Ultra Librarian 3D Model Ultra Librarian 40003 CAD Model

Description

The 906730-40003 is a pair of gloves from Klein Tools, Inc.

  • Series: Thermolite™
  • Package: bulk package
  • Quantity per Package: 6 pieces
  • Product Status: obsolete
  • Application: Various
  • Feature: Provide reliable hand protection

You May Also Be Interested in

Apex Tool Group
SCRDR DUAL MAT MAG 3/8"X16"
Need more? Email Us
ECAD model for 80021
TE Connectivity
OC-AT-S-FM-180F230F-124-0386
Need more? Email Us
ECAD model for 2266188-1
Klein Tools, Inc.
2- IN-1 SOCKET SET
Need more? Email Us
ECAD model for 66010
Wiha
SCREWDRIVER PHILLIPS #1 8.27"
Lowest to $13.2451
ECAD model for 27324
Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $132.2395
ECAD model for 30392
Swanstrom Tools USA
SWS-PLUS 025 - MINI-PRECISION ST
Need more? Email Us
ECAD model for 40055
Wiha
BLADE HEX 4MM 4.72"
Lowest to $0.5982
ECAD model for 28037
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0142
ECAD model for 1A
American Hakko Products, Inc.
WHEEL,BENDING,P,153
Need more? Email Us
ECAD model for A1100

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention