EN
  • EN
  • DE

80021

Part No 80021
Manufacturer Apex Tool Group
Catalog Tools
Description SCRDR DUAL MAT MAG 3/8"X16"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Screw and Nut Drivers
Mfr Apex Tool Group
Package Bulk
Product Status Obsolete
Tool Type Screwdriver
Tip Type Slotted
Size 3/8"
Length - Blade 16.00" (406.4mm)
Length - Overall 20.90" (530.9mm)
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.40.0000
Win Source Part Number 858294-80021
Ultra Librarian 3D Model Ultra Librarian 80021 CAD Model

Description

The Apex Tool Group screw and nut drivers are essential tools for various applications. The 858294-80021 is a screw and nut driver from the Tools series, designed to provide reliable and efficient performance.

  • Package: Bulk
  • Standard Package: 6 pieces
  • Overall Length: 20.90" (530.9mm)
  • Size: 3/8"
  • Tip Type: Slotted
  • Manufacturer: Apex Tool Group
  • Product Status: Obsolete

You May Also Be Interested in

Apex Tool Group
U3 JAW/NUT
Lowest to $6.3086
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Wiha
BIT PHILLIPS SZ00 1.1"
Need more? Email Us
Panduit Corp
TOOL FOR MS75 STRAPPING
Need more? Email Us
Apex Tool Group
JKT 130-J6 CHUCK
Lowest to $15.1270
Apex Tool Group
ADPTR 3/8F - 1/2M
Need more? Email Us
Astro Tool Corp
TOOL HAND CRIMPER SIDE ENTRY
Lowest to $8.3703
American Hakko Products, Inc.
WHEEL,BENDING,H,154
Lowest to $0.7739
Klein Tools, Inc.
2- IN-1 SOCKET SET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess