EN
  • EN
  • DE

LAN89530AMR-A

Part No LAN89530AMR-A
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description USB 2.0 to 10/100 Ethernet Controller 10Mbps/100Mbps 3.3V 56-Pin VQFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021724-LAN89530AMR-A
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN89530AMR-A CAD Model

Description

LAN89530AMR-A Ethernet Controller
The LAN89530AMR-A from Microchip Technology is a high-performance, small-footprint, single-chip 10/100 Ethernet controller with an integrated 10/100 physical layer (PHY) and 10/100 media access control (MAC) interface. This advanced Ethernet controller is designed for embedded applications where space constraints and high data integrity are paramount.

It features a hardware TCP/IP acceleration engine for enhanced performance, which offloads the host processor to manage other tasks more efficiently. The LAN89530AMR-A is particularly suitable for applications in the automotive and industrial markets, offering reliable communication in harsh environments.

The device supports both half and full-duplex operations and is compliant with IEEE 802.3/802.3u standards. It also includes an array of features such as support for auto-negotiation, auto-polarity correction, HP Auto-MDIX support, and advanced power management techniques. These features make it a versatile solution for a wide range of Ethernet connectivity needs.

With its integrated voltage regulator, the LAN89530AMR-A operates over a broad input voltage range, making it easily adaptable to different power supplies. The product is available in a 48-pin QFN package, which minimizes the PCB space required and simplifies the design and layout process for engineers.

For developers and designers, Microchip provides comprehensive technical support, including datasheets, reference designs, and application notes. This ensures that integrating the LAN89530AMR-A into your design is as seamless as possible, speeding up time-to-market for your products.

Learn more about the LAN89530AMR-A Ethernet Controller

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $36.4967
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA
Need more? Email Us
Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-32, RoHS
Lowest to $7.2762
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-36, RoHS
Lowest to $29.3234
Microchip Technology
IC TXRX FULL/HALF 8/8 64QFN / 8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Lowest to $6.4582
Microchip Technology
IC ETHERNET SW 2PORT 100-LFBGA / Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
Lowest to $81.2500
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess