Products specifications Report Issue?

Category Tools - Sockets - Sets
Mfr Klein Tools, Inc.
Package Bulk
Product Status Active
Type Socket Set
Tip Type 12 Point Socket
Drive Size 1/2"
Includes Plastic Case
Features Deep
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
California Prop 65 Warning Information
Win Source Part Number 856926-66010
Ultra Librarian 3D Model Ultra Librarian 66010 CAD Model

Description

The 856926-66010 is a socket set designed for various applications. It is a versatile tool suitable for both professional and DIY use.

  • Manufacturer: Klein Tools, Inc.
  • Product Status: Active
  • Package: Bulk (1 pcs)
  • Includes: Plastic case
  • Socket Tip Type: 12-point
  • Drive Size: 1/2"
  • Common Applications: Automotive repairs, machinery maintenance, and construction work
  • Design: Deep socket

You May Also Be Interested in

Greenlee Communications
DECAL-ANGLE
Lowest to $20.7144
ECAD model for 03129
TE Connectivity
STRIPPER-CRMPER (SIDE FEED)MAC
Need more? Email Us
ECAD model for 65004
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
ECAD model for 40086
Apex Tool Group
SCRDR DUAL MAT MAG 3/8"X16"
Need more? Email Us
ECAD model for 80021
Master Appliance Co
MASTER HEAT GUN, 300 - 500F, 220
Need more? Email Us
ECAD model for HG-302A
TE Connectivity
HDM SMPR100F190O G
Need more? Email Us
ECAD model for 1385592-3
American Hakko Products, Inc.
WHEEL,BENDING,P,153
Need more? Email Us
ECAD model for A1100
Wiha
SCREWDRIVER SET ASSORTED 10PC
Need more? Email Us
ECAD model for 30290
Wiha
PHILLIPS POWER BIT #2 X 50MM 2PK
Need more? Email Us
ECAD model for 74165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention