EN
  • EN
  • DE

2266188-1

Part No 2266188-1
Manufacturer TE Connectivity
Catalog Tools
Description OC-AT-S-FM-180F230F-124-0386
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Crimpers, Applicators, Presses
Mfr TE Connectivity
Series Ocean
Package Bulk
Product Status Active
Tool Method Pneumatic
Tool Type Applicator for Bench Press
Tool Type Feature Terminator
For Use With/Related Products Terminals
Wire Gauge or Range - AWG 10-14 AWG
Wire Entry Location Side Entry
Base Product Number 2266188
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8466.94.8585
Win Source Part Number 849860-2266188-1
Ultra Librarian 3D Model Ultra Librarian 2266188-1 CAD Model

Description

The Ocean series applicator is a tool designed for crimping terminals onto wires. Bolded product name: Ocean series. Manufacturer is not explicitly mentioned in the description.

  • Wire Gauge: 10-14 AWG
  • Tool Type: Bench Press
  • Tool Method: Pneumatic
  • Wire Entry Location: Side Entry
  • Package: Bulk

You May Also Be Interested in

Panduit Corp
TOOL FOR MS75 STRAPPING
Need more? Email Us
Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $118.0710
Molex, LLC
HT60923A EXTRACTOR TOOL FOR MICR
Need more? Email Us
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
Master Appliance Co
MASTER HEAT GUN, 300 - 500F, 220
Need more? Email Us
Wiha
BIT PHILLIPS SZ00 1.1"
Need more? Email Us
8A
3M
GENERAL PURPOSE CLEANER CONCENTR
Need more? Email Us
Klein Tools, Inc.
2- IN-1 SOCKET SET
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess