EN
  • EN
  • DE

40055

Part No 40055
Manufacturer Swanstrom Tools USA
Catalog Tools
Description SWS-PLUS 025 - MINI-PRECISION ST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wire Strippers and Accessories
Mfr Swanstrom Tools USA
Package Retail Package
Product Status Active
Type Stripper
Cable Type 0.25mm Cable Diameter
Standard Package 1 pcs
Win Source Part Number 855921-40055
Ultra Librarian 3D Model Ultra Librarian 40055 CAD Model

Description

The 855921-40055 is a wire stripper designed for 0.25mm cable diameter.

  • Manufacturer: Swanstrom Tools USA
  • Application: wire stripping
  • Package: retail
  • Standard Package: 1 piece
  • Status: active
  • REACH: unaffected

You May Also Be Interested in

Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
Greenlee Communications
DIE SET CONN FIB-OPT AMP SRF&SMF
Need more? Email Us
Wiha
SLOTTED SPANNER NUT DRIVER M3.5 / M3.5 Spanner (Security) Nut Driver 8.58" (218.0mm)
Need more? Email Us
3M
SCOTCH-BRITE DEBURR & FINISH PRO / X Dia
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Need more? Email Us
3M
3M DAILY FACE MASK REUSABLE RFM1
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER SLC-21T-2.0
Need more? Email Us
Belden Inc.
TORQUE WRENCH 9/16
Need more? Email Us
TE Connectivity
G4IDC5D INPUT MODULE, DC, 5 V / Tool for
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess