EN
  • EN
  • DE

KE44B-26AN/8GB

Part No KE44B-26AN/8GB
Manufacturer Kingston
Catalog EMMC
Description 8GB eMMC 32nm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956085-KE44B-26AN/8GB
Series *
Ultra Librarian 3D Model Ultra Librarian KE44B-26AN/8GB CAD Model

Description

The KE44B-26AN/8GB is a DDR3L SDRAM module manufactured by Kingston. It is designed for use in laptops, notebooks, and other small form factor devices where space and power consumption are critical. DDR3L (Double Data Rate 3 Low Voltage) memory offers improved performance and reduced power consumption compared to DDR3.

Applications

  • Laptops
  • Notebooks
  • Small form factor PCs
  • Embedded systems
  • Industrial PCs

Features

  • 8GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR3L Technology: Operates at a lower voltage (1.35V) for reduced power consumption and heat generation.
  • SODIMM Form Factor: Small Outline Dual Inline Memory Module, designed for compact systems.
  • PC3L-12800 Speed: Operates at a speed of 1600MHz, providing fast data transfer rates.
  • Unbuffered: Does not include a buffer between the memory and the system, resulting in lower latency.

Benefits

  • Increased System Performance: Improves overall system responsiveness and multitasking capabilities.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Easy Installation: Simple to install in compatible SODIMM slots.
  • Reliable Operation: Kingston memory is known for its reliability and stability.
  • Enhanced Multitasking: Allows for smooth operation of multiple applications simultaneously.

Additional Details

The KE44B-26AN/8GB module adheres to the JEDEC standards for DDR3L SODIMM modules, ensuring compatibility with a wide range of systems. The module's specifications include timings and voltage requirements that must be met by the host system for proper operation. It's essential to check the system's motherboard specifications to ensure compatibility before purchasing and installing this memory module. This DDR3L module typically features a CAS latency of CL11.

You May Also Be Interested in

Micron Technology Inc.
2GB eMMC
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Epson Company
64GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
32GB eMMC
Lowest to $19.5853
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess