EN
  • EN
  • DE

C316C151K5G5HA9750

Part No C316C151K5G5HA9750
Manufacturer Kemet
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050777-C316C151K5G5HA9750
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C316C151K5G5HA9750 CAD Model

Description

The Kemet C316C151K5G5HA9750 is a ceramic capacitor. It is a leaded ceramic disc capacitor characterized by its capacitance, voltage rating, temperature coefficient, and lead style. These capacitors are often used in general-purpose applications where a stable capacitance value is required.

Applications:

  • Bypass and decoupling in electronic circuits
  • Filtering in power supplies
  • General-purpose electronic circuits
  • Audio circuits
  • Timing circuits

Features:

  • Capacitance: 150 pF
  • Voltage rating: 50 VDC
  • Temperature coefficient: COG/NPO (negligible capacitance change with temperature)
  • Leaded ceramic disc capacitor
  • RoHS compliant

Benefits:

  • Stable capacitance over a wide temperature range
  • Low dielectric loss
  • High insulation resistance
  • Reliable performance
  • Easy to use in through-hole applications

Technical Specifications:

  • Capacitance: 150 pF
  • Capacitance Tolerance: ±10%
  • Voltage Rating: 50 VDC
  • Temperature Coefficient: COG/NPO (0 ±30 ppm/°C)
  • Operating Temperature Range: -55°C to +125°C
  • Lead Spacing: 0.200 inches
  • Termination Finish: Tin (Sn)

The Kemet C316C151K5G5HA9750 is a stable and reliable ceramic capacitor suitable for a wide range of general-purpose applications. Its COG/NPO temperature coefficient ensures minimal capacitance variation with temperature, making it ideal for critical timing and filtering circuits.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess