Products specifications Report Issue?

Category Optoelectronics - LED Character and Numeric
Mfr SunLED
Package Tape & Reel
Number of Characters 1
Size / Dimension 0.748" H x 0.488" W x 0.148" D (19.00mm x 12.40mm x 3.75mm)
Digit/Alpha Size 0.56" (14.22mm)
Display Type 7-Segment
Common Pin Common Anode
Color Blue
Voltage - Forward (Vf) (Typ) 3V
Current - Test 10mA
Millicandela Rating 15mcd
Wavelength - Peak 468nm
Power Dissipation (Max) 120mW
Package / Case 10-SMD, No Lead
Base Product Number XZFCBD14
Standard Package 400
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1350565-XZFCBD14A
Ultra Librarian 3D Model Ultra Librarian XZFCBD14A CAD Model

Description

The XZFCBD14A is a blue LED character and numeric optoelectronic product manufactured by SunLED.

  • Manufacturer: SunLED
  • Product Name: XZFCBD14A
  • Size/Dimension: 0.748" H x 0.488" W x 0.148" D (19.00mm x 12.40mm x 3.75mm)
  • Package: Tape and Reel
  • Standard Package: 400
  • Millicandela Rating: 15mcd
  • Current-Test: 10mA
  • Peak Wavelength: 468nm
  • Power Dissipation: 120mW
  • Display Type: 7-Segment
  • Number of Characters: 1
  • Digit/Alpha Size: 0.56" (14.22mm)
  • Common Pin: Common Anode
  • Package/Case: 10-SMD, No Lead
  • EAR99 Compliant: Yes
  • MSL Level: 2A (4 weeks)

You May Also Be Interested in

Broadcom Limited
LED 7-SEG 14.2MM CA HE RED RHD
Lowest to $2.9558
ECAD model for HDSP-5501-GH000
Lite-On Inc.
Display Segmented Panel 2DIGIT 16LED Hi-Eff. Red CC 18-Pin DIP Module / LED 7-SEG 2DIGIT HER 0.56" CC
Need more? Email Us
ECAD model for LTD-6940HR
QT Brightek (QTB)
DISPLAY 14SEG 0.4" SGL GRN 16SMD / Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 1 Character Common Anode 2V 20mA 0.748" H x 0.366" W x 0.148" D (19.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead
Need more? Email Us
ECAD model for QBASS40YG0
Broadcom Limited
LED 7-SEG 14.2MM 2DIG CA HER RHD
Lowest to $6.3897
ECAD model for HDSP-5521
Stanley Electric Co
DISPLAY 7-SEG 0.6" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.748" H x 0.492" W x 0.315" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for NAR161H-F
Broadcom Limited
DISPLAY 7SEGMENT GREEN CA 0.3"
Lowest to $2.5953
ECAD model for HDSP-A511
Broadcom Limited
DISPLAY 7SEGMENT HER CC 0.31"
Lowest to $3.0958
ECAD model for HDSP-U213
Broadcom Limited
DISPLAY 7SEGMENT HER CA 0.31"
Need more? Email Us
ECAD model for HDSP-U201
Lite-On Inc.
DISPLAY 1DGT RED LC 0.28" CA
Lowest to $2.1754
ECAD model for LTS-2801AC

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention