EN
  • EN
  • DE

AAA3528SURKZGQBDS

Part No AAA3528SURKZGQBDS
Manufacturer Kingbright Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042382-AAA3528SURKZGQBDS
Categories OEM Parts(A-B)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AAA3528SURKZGQBDS CAD Model

Description

The AAA3528SURKZGQBDS is a surface-mount LED manufactured by Kingbright Corporation. This LED is designed to provide high brightness and reliable performance in a compact 3.5mm x 2.8mm package. It is commonly used in various indication, illumination, and display applications.

Applications

  • Backlighting for LCDs and keypads
  • Indicator lights
  • Automotive lighting
  • Consumer electronics
  • Signage

Features

  • Surface-mount package (3.5mm x 2.8mm)
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption
  • Long lifespan

Benefits

  • Enhanced visibility due to high brightness
  • Easy integration into compact designs
  • Energy efficient operation
  • Extended product life with durable construction
  • Versatile application in various lighting scenarios

Additional Details

The AAA3528SURKZGQBDS features a specific color combination, typically including red (SURK), green (ZG), blue (QB), and possibly a diffusing lens (DS). The exact wavelengths and luminous intensity values depend on the specific color and variant. It is designed for reflow soldering processes. It is crucial to consult the datasheet for precise optical and electrical characteristics, including forward voltage, luminous intensity, and viewing angle. The operating temperature range and storage temperature range are important considerations for long-term reliability. The device is RoHS compliant. Its compact size and robust design make it suitable for a wide range of applications. Proper current limiting is necessary to prevent damage to the LED. The use of appropriate thermal management techniques can further enhance the LED's lifespan. The datasheet also provides information on soldering profile recommendations to ensure optimal performance and reliability.

The AAA3528SURKZGQBDS's high brightness and wide viewing angle make it suitable for applications where clear visibility is essential. Its low power consumption is advantageous for battery-powered devices. Its durable construction ensures reliable performance over a long period, making it a cost-effective lighting solution. The availability of different colors allows for versatile design options.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess