EN
  • EN
  • DE

AD8014ARZ-REEL7

Part No AD8014ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC N T/R / IC OPAMP CFA 480MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 4600 V/μs
-3db Bandwidth 480MHz
Current - Input Bias 5μA
Voltage - Input Offset 2mV
Operating Supply Current 1.15mA
Channel Output Current 50mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117722-AD8014ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8014
Introduction Date December 06, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8014ARZ-REEL7 CAD Model

Description

Product Overview: AD8014ARZ-REEL7

The AD8014ARZ-REEL7 is a high-performance, single-supply, low power, high-speed current feedback amplifier from Analog Devices Inc. This versatile component is designed to meet a wide range of applications, including video, communications, imaging systems, and portable devices. It is available in a convenient reel packaging, making it suitable for high-volume production and automated assembly processes.

Key Features

  • Single Supply Operation: The AD8014 operates from a single +3 V to +12 V supply or from dual supplies of ±1.5 V to ±6 V, providing flexibility for various circuit designs.
  • High Speed: With a bandwidth of 300 MHz and a slew rate of 1000 V/μs, this amplifier is capable of handling high-speed signals with ease.
  • Low Power Consumption: The AD8014 is optimized for low power consumption, drawing only 5 mA of supply current, making it ideal for battery-powered and portable applications.
  • Output Current: It can deliver an output current of 30 mA, suitable for driving a variety of loads.
  • Low Distortion: The device offers excellent video performance with low distortion, ensuring high-quality signal amplification.

Applications

  • Video and Broadcast Equipment
  • Cable Drivers
  • Portable and Battery-Powered Devices
  • ADC/DAC Buffers
  • Communications/Telecommunications Equipment
  • Active Filters
  • Test Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8014ARZ-REEL7 is no exception. The device is manufactured using high-quality materials and rigorous testing standards to ensure reliability and performance in the most demanding conditions.

Package and Availability

The AD8014ARZ-REEL7 comes in a compact SOIC-8 package, which is not only space-saving but also compatible with standard surface-mount technology. The reel packaging format facilitates efficient handling and placement during the manufacturing process, reducing time and costs associated with production.

With its combination of speed, power efficiency, and versatility, the AD8014ARZ-REEL7 is an excellent choice for designers who require a high-quality current feedback amplifier for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5986 $50.5846
27+ $3.7732 $101.8764
42+ $3.6553 $153.5226
57+ $3.5374 $201.6318
74+ $3.4195 $253.0430
98+ $3.0657 $300.4386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,799 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess