Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Kinetic Technologies
Package Tray
Applications Retimer
Interface USB
Voltage - Supply 1.14V ~ 1.26V, 1.65V ~ 1.95V
Package / Case 46-VFQFN Exposed Pad
Supplier Device Package 46-VQFN-EP (6.5x4.5)
Mounting Type Surface Mount
Base Product Number MCDP6000
Standard Package 4,550
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338636-MCDP6000C1
Ultra Librarian 3D Model Ultra Librarian MCDP6000C1 CAD Model

Description

The Kinetic Technologies MCDP6000C1 is a specialized interface integrated circuit designed for retimer applications.

  • Application: Retimer
  • Interface: USB
  • Voltage Supply: 1.14V to 1.26V, 1.65V to 1.95V
  • Mounting Type: Surface Mount
  • Package Type: 46-VFQFN Exposed Pad
  • Supplier Device Package: 46-VQFN-EP (6.5x4.5)

You May Also Be Interested in

Exar Corporation
Need more? Email Us
ECAD model for XRT865H328IB
Zilog
Need more? Email Us
ECAD model for Z0841004PSC-Z80DMA
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSF
Texas Instruments
IC PCI-EXPRESS/BUS BRIDGE 169BGA
Lowest to $2.5575
ECAD model for XIO2001IZGU
Exar Corporation
Need more? Email Us
ECAD model for XRT94L33IBCHC
Analog Devices Inc.
IC MUX W/AMP BUFFERED 14-DIP
Need more? Email Us
ECAD model for AD8174AN
Zilog
Need more? Email Us
ECAD model for Z0840008PSC/Z80CPU
Maxim Integrated
12.5Gbps CML 2 × 2 Crosspoint Switch | IC ANALOG SW SNGL BICMOS 24TQFN
Lowest to $69.4354
ECAD model for MAX3841ETG
Exar Corporation
OCTAL T1/E1/J1 FRAMER
Need more? Email Us
ECAD model for XRT84L38IB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $219.6970 $219.6970
2+ $196.9697 $393.9394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention