EN
  • EN
  • DE

KTS1688EUH-TR

Part No KTS1688EUH-TR
Manufacturer Kinetic
Catalog Surge Suppression ICs
Description LOW RESISTANCE LOAD SWITCH WITH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Kinetic Technologies
Series -
Package Tape & Reel
Product Status Active
Voltage - Clamping 2.5 ~ 5.5V
Technology Internal Switch
Number of Circuits 3
Applications -
Mounting Type Surface Mount
Package / Case 9-WFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.22x1.22)
Base Product Number KTS1688
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1372338-KTS1688EUH-TR
Ultra Librarian 3D Model Ultra Librarian KTS1688EUH-TR CAD Model

Description

The 1372338-KTS1688EUH-TR is a surge suppression IC from Kinetic Technologies.

  • Package / Case: 9-WFBGA, WLCSP
  • Supplier Device Package: 9-WLCSP (1.22x1.22)
  • Technology: Internal Switch
  • Mounting Type: Surface Mount
  • Clamping Voltage: 2.5V ~ 5.5V
  • Product Status: Active
  • REACH: Unaffected
  • ECCN: EAR99
  • Number of Circuits: 3

You May Also Be Interested in

Texas Instruments
USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection | SURGE SUPP 8VC 2-CIRCUIT 20WQFN
Lowest to $0.8963
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1048
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5095 $58.5925
280+ $0.4181 $117.0680
430+ $0.4051 $174.1930
590+ $0.3920 $231.2800
765+ $0.3788 $289.7820
1,025+ $0.3397 $348.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,421 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess