EN
  • EN
  • DE

SKM500GA123D

Part No SKM500GA123D
Manufacturer Semikron
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 324675-SKM500GA123D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKM500GA123D CAD Model

Description

The SKM500GA123D is a high-power IGBT module manufactured by Semikron. It is designed for demanding applications requiring efficient and reliable switching of large currents and high voltages. IGBT (Insulated Gate Bipolar Transistor) modules are commonly used in power conversion systems due to their ability to combine the high input impedance of MOSFETs with the high current carrying capability of bipolar transistors. This specific module is part of Semikron's range of solutions for industrial and renewable energy applications.

Applications:

  • Industrial motor drives (AC and DC).
  • Wind turbine inverters.
  • Solar power inverters.
  • Traction drives for electric vehicles and trains.
  • High-power uninterruptible power supplies (UPS).
  • Active front-end rectifiers.

Features:

  • High current capability: Handles large currents up to 500A.
  • High voltage capability: Designed for 1200V applications.
  • Low VCE(sat): Ensures low conduction losses and high efficiency.
  • Integrated freewheeling diodes: Offers reverse polarity protection.
  • Isolated base plate: Simplifies mounting and provides electrical isolation.
  • Robust design: Suitable for harsh industrial environments.

Benefits:

  • Increased efficiency: Reduces energy consumption and lowers operating costs.
  • Reliable performance: Ensures stable and predictable operation.
  • Simplified system design: Reduces component count and simplifies integration.
  • Improved power density: Allows for compact and efficient power conversion systems.
  • Enhanced thermal management: Facilitates effective heat dissipation.

Additional Details:

The SKM500GA123D is typically rated for 1200V (as indicated by '123' often corresponding to 1200V or 1200V/10) and 500A. The 'D' suffix usually refers to a specific package configuration. Careful consideration must be given to thermal management when using this module due to its high power dissipation. A suitable heat sink and proper mounting techniques are essential for maintaining reliable operation. The Semikron datasheet for this module provides detailed information on parameters such as maximum junction temperature, thermal resistance, switching characteristics, and gate drive requirements. Additionally, appropriate gate drive circuitry is necessary to ensure optimal switching performance and protection of the IGBTs. The module often incorporates features to minimize stray inductance, which can lead to voltage overshoot and ringing during switching transitions. This design aspect improves the overall electromagnetic compatibility (EMC) of the system. It is crucial to adhere to the manufacturer's recommendations regarding voltage and current derating, especially at higher operating temperatures. Detailed application notes and design guidelines are generally available from Semikron to assist engineers in implementing the SKM500GA123D effectively in their power electronic systems.

You May Also Be Interested in

Sunlord
Lowest to $0.0658
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Samsung
Need more? Email Us
Sunlord
Need more? Email Us
Broadcom Limited
Lowest to $31.2813
Samsung
Lowest to $5.8755
Freescale Semiconductor - NXP
Lowest to $4.5230
Samsung
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess