EN
  • EN
  • DE

LE25S80MB-AH

Part No LE25S80MB-AH
Manufacturer ON Semiconductor
Catalog Memory
Description IC FLASH MEM 8MBIT SERIAL SMD / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number LE25S80
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 922901-LE25S80MB-AH
Ultra Librarian 3D Model Ultra Librarian LE25S80MB-AH CAD Model

Description

Introducing the LE25S80MB-AH Serial Flash Memory by ON Semiconductor

The LE25S80MB-AH from ON Semiconductor is a cutting-edge serial flash memory device designed for high-performance and reliability in a wide range of applications. This non-volatile memory module offers a storage capacity of 8 Mbits, catering to the needs of modern electronic systems requiring efficient data storage solutions.

The LE25S80MB-AH operates on a 2.5V to 3.6V power supply range, making it suitable for low-power applications while maintaining a high level of performance. Its fast read access times and efficient write operations ensure smooth and rapid data handling, which is crucial for time-sensitive tasks.

Key Features of LE25S80MB-AH

  • 8 Mbits of Memory: Ample storage for firmware, parameter settings, and small application code, enabling flexible system design.
  • Low Voltage Operation: With a 2.5V to 3.6V power supply range, it is ideal for battery-operated and portable devices where power efficiency is paramount.
  • High-Speed Performance: Fast read and write capabilities ensure that data is processed quickly, enhancing the overall efficiency of the system.
  • Wide Temperature Range: The device operates reliably across a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying conditions.
  • Flexible Interface: The serial peripheral interface (SPI) allows for easy integration with a variety of microcontrollers and processors, providing a versatile solution for system design.
  • Industry Standard Packaging: The LE25S80MB-AH comes in an 8-pin SOP (150 mil) package, ensuring compatibility with standard PCB layouts and simplifying the design-in process.

ON Semiconductor's commitment to quality is evident in the LE25S80MB-AH, which is designed to meet the stringent requirements of the most demanding applications. Whether you're building consumer electronics, automotive systems, or industrial equipment, the LE25S80MB-AH provides a reliable and efficient solution for your data storage needs.

In summary, the LE25S80MB-AH is a versatile and high-performance serial flash memory device that offers the perfect blend of storage capacity, power efficiency, and reliability. Its robust design and ease of integration make it an excellent choice for designers and engineers looking to enhance their systems with a dependable memory component.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess