EN
  • EN
  • DE

OS6168WKTCEGO

Part No OS6168WKTCEGO
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Opteron 6168
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952593-OS6168WKTCEGO
Series *
Ultra Librarian 3D Model Ultra Librarian OS6168WKTCEGO CAD Model

Description

The AMD Opteron OS6168WKTCEGO is a server processor designed for demanding enterprise environments. It is part of the Opteron 6100 series, which aimed to deliver enhanced performance and scalability for multi-socket server platforms. This processor targets workloads that require significant parallel processing capabilities, such as virtualization, database management, and high-performance computing.

Applications:

  • Virtualization platforms: Used in servers hosting virtual machines to provide the necessary processing power and core density.
  • Database servers: Suitable for running large databases requiring high memory bandwidth and core counts.
  • High-performance computing (HPC): Utilized in compute clusters for scientific simulations and data analysis.
  • Cloud computing infrastructure: Employed in cloud environments to handle various workloads and user demands.
  • Enterprise servers: Found in business-critical servers to ensure reliability and performance for essential applications.

Features:

  • Twelve Cores: Offers twelve processing cores for parallel execution of tasks.
  • Socket G34: Designed for motherboards utilizing the G34 socket.
  • HyperTransport Technology: Incorporates HyperTransport links for fast inter-processor communication.
  • Integrated Memory Controller: Features an integrated memory controller to reduce latency and improve memory bandwidth.
  • AMD-V Technology: Supports AMD Virtualization (AMD-V) for hardware-assisted virtualization.
  • Power Management: Includes power management features to optimize energy consumption.

Benefits:

  • High Core Density: Enables greater performance per watt and improved consolidation ratios.
  • Scalability: Supports multi-socket configurations, allowing for increased processing power as needed.
  • Enhanced Virtualization Performance: AMD-V technology improves the performance and efficiency of virtual machines.
  • Improved Memory Bandwidth: The integrated memory controller enhances memory access speeds, boosting overall system performance.
  • Reduced Latency: HyperTransport technology minimizes latency between processors, leading to faster communication and improved application responsiveness.

The OS6168WKTCEGO operates at a specific clock speed and TDP (Thermal Design Power), contributing to its performance characteristics. The exact specifications would be available in the official AMD documentation for the Opteron 6100 series. The processor is built using a specific manufacturing process, ensuring efficiency and reliability. Its architecture allows for efficient execution of multi-threaded applications, making it well-suited for server environments where parallel processing is crucial.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess