EN
  • EN
  • DE

K-JC-001

Part No K-JC-001
Manufacturer Khadas
Catalog Evaluation Boards - Expansion Boards
Description JUICE MODULE / BQ25703A, CW2015 Battery Board Power Management Platform Evaluation Expansion Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Khadas
Series -
Package Box
Platform -
Type Power Management
Function Battery Board
Utilized IC / Part BQ25703A, CW2015
Contents Board(s)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Standard Package 1 pcs
Win Source Part Number 1381838-K-JC-001
Ultra Librarian 3D Model Ultra Librarian K-JC-001 CAD Model

Description

The 1381838-K-JC-001 is a battery board designed for power management in electronic devices. It is part of the Development Boards, Kits, Programmers category and is used as an expansion board or daughter card for evaluation purposes.

  • Category: Development Boards, Kits, Programmers
  • Type: Power Management
  • Function: Battery
  • Utilized IC / Part: BQ25703A, CW2015
  • Package: Box
  • Contents: Board
  • Manufacturer: Khadas
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Evaluation Type: Expansion Board, Daughter Card

You May Also Be Interested in

M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess