EN
  • EN
  • DE

FDC6401N-NL

Part No FDC6401N-NL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823209-FDC6401N-NL
Ultra Librarian 3D Model Ultra Librarian FDC6401N-NL CAD Model

Description

The FDC6401N-NL from ON Semiconductor is a high-performance, dual N-channel PowerTrench® MOSFET designed for space-constrained, power management applications. This device is optimized for load switch and battery protection circuits, offering a compact and efficient solution for designers.

Key Features

  • Low On-Resistance: The FDC6401N-NL boasts a very low R<sub>DS(on), which translates to reduced conduction losses and improved power efficiency in applications.
  • High-Speed Switching: Designed with fast switching in mind, this MOSFET enables high-frequency operation, which is essential for efficient power conversion and regulation.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process results in a device with lower gate charge, reduced capacitance, and minimized power dissipation, enhancing overall performance.
  • Dual MOSFET Configuration: The integration of two N-channel MOSFETs in one package simplifies design and reduces board space requirements.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, making it compatible with low-voltage logic signals and suitable for battery-operated devices.

Applications

The FDC6401N-NL is an ideal choice for a wide range of applications, including:

  • Power Management in Portable Devices
  • Battery Protection Circuits
  • Load Switches
  • DC/DC Converters
  • Power Distribution Systems

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality assurance. The FDC6401N-NL is compliant with RoHS standards, ensuring that it is free from hazardous substances. The device is also backed by ON Semiconductor's rigorous testing and reliability standards, guaranteeing a high-quality and dependable component for your electronic designs.

Conclusion

The FDC6401N-NL MOSFET from ON Semiconductor is a versatile, efficient, and reliable solution for a variety of power management tasks. Its advanced technology and dual-channel configuration make it a valuable asset in the development of compact and energy-efficient electronic products.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4040 $50.5000
265+ $0.3784 $100.2760
415+ $0.3656 $151.7240
590+ $0.3400 $200.6000
765+ $0.3273 $250.3845
955+ $0.3145 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,240 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess