EN
  • EN
  • DE

BTS5200ENADAUGHBRDTOBO1

Part No BTS5200ENADAUGHBRDTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description PROFET BTS5200-ENA  DAUGHTER  /  BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series PROFET™+
Package Box
Type Power Management
Function Switch
Utilized IC / Part BTS5200-1ENA
Contents Board(s)
Base Product Number BTS5200
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names SP005343644,448-BTS5200ENADAUGHBRDTOBO1
Standard Package 1
Win Source Part Number 1004684-BTS5200ENADAUGHBRDTOBO1
Ultra Librarian 3D Model Ultra Librarian BTS5200ENADAUGHBRDTOBO1 CAD Model

Description

The Infineon Technologies BTS5200-1ENA is a switch development board that is a part of the PROFET™+ series.

  • Package: Box package
  • ECCN: EAR99 compliant
  • Contains: The board(s)
  • Used for: Power management
  • Designed for use in: Evaluation boards, kits, programmers, and expansion boards
  • Utilized in the platform for: Switching
  • Supply Voltage Requirements: No specific supply voltage requirements
  • Manufacturer: Infineon Technologies
  • Other Names: SP005343644 and 448-BTS5200ENADAUGHBRDTOBO1

You May Also Be Interested in

Infineon Technologies
PROFET +2 12V BTS7008-2EPA DAUGH / BTS7008-2EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
MikroElektronika
DEV BOARD MOTION
Need more? Email Us
DFRobot
HEART RATE SENSOR
Need more? Email Us
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us
Infineon Technologies
PROFET+2 12V GRADE0 BTS7004-1EP / BTS7004-1EPZ Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess