EN
  • EN
  • DE

MC33794EKR2

Part No MC33794EKR2
Manufacturer NXP / Nexperia
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR ELECTRIC FIELD 54SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Sensor Interface
Input Type Logic
Output Type Logic
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 54-SOIC W EP
Win Source Part Number 1073431-MC33794EKR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33794EKR2 CAD Model

Description

The MC33794EKR2 is a sophisticated sensor interface chip designed by NXP Semiconductors, a leader in providing innovative and high-performance automotive solutions. This chip is part of NXP's extensive range of integrated circuits and is specifically tailored for applications requiring electro-magnetic sensing within the automotive industry.

Key Features

  • Electro-Magnetic Sensing: The MC33794EKR2 utilizes electromagnetic technology to detect the presence and position of conductive objects. This feature is particularly useful in applications such as touch sensing, proximity detection, and material characterization.
  • Multiple Sensor Support: The device can support multiple sensing configurations, allowing for flexibility in design and application.
  • Robust Design: Engineered to withstand the harsh conditions typical of automotive environments, the MC33794EKR2 is designed for reliability and durability.
  • Low Power Consumption: With a focus on efficiency, this sensor interface chip operates with low power consumption, making it suitable for battery-powered systems.
  • Integrated Oscillator: The chip includes an integrated oscillator, which reduces the need for external components and simplifies circuit design.
  • Temperature Range: The MC33794EKR2 is designed to operate over a wide temperature range, ensuring consistent performance in a variety of environmental conditions.

Applications

The MC33794EKR2 is highly versatile and can be used in a range of automotive applications, including:

  • Touch-sensitive controls and switches
  • Proximity detection for vehicle entry systems
  • Fluid level measurement
  • Material property analysis

Technical Specifications

For engineers and designers considering the MC33794EKR2 for their projects, here are some of the technical specifications:

  • Supply Voltage: 5V ±10%
  • Operating Temperature: -40°C to +125°C
  • Package: SSOP-20
  • Communication Interface: SPI-compatible serial interface

With its combination of features, the MC33794EKR2 from NXP Semiconductors stands out as a reliable choice for developers looking to incorporate electromagnetic sensing capabilities into their automotive designs.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess